LUL - T0530

3-core and 5-core screened cables with moulded ends for trackside connections

inactive
Organization: LUL
Publication Date: 1 March 2017
Status: inactive
Page Count: 10
scope:

This specification details the manufacturing requirements of the 3-core and 5-core screened cables used in making connections between items of safety signal equipment mounted in lineside locations

Purpose

3-core and 5-core screened cables are used to make connections between two Trackside Termination Boxes (TTBs). It is usually the case that the two TTBs will be mounted on opposite sides of the track and the screened cable will therefore be required to pass underneath the running and current rails

Document History

April 1, 2022
3-Core And 5-Core Screened Cables With Moulded Ends For Trackside Connections
This specification details the manufacturing requirements of the 3-core and 5-core screened cables used in making connections between items of safety signal equipment mounted in lineside locations....
T0530
March 1, 2017
3-core and 5-core screened cables with moulded ends for trackside connections
This specification details the manufacturing requirements of the 3-core and 5-core screened cables used in making connections between items of safety signal equipment mounted in lineside locations...
November 1, 2011
3-core and 5-core screened cables with moulded ends for trackside connections
A description is not available for this item.

References

Advertisement