AFNOR - NF EN 15502-2-1/IN1
Gas-fired central heating boilers - Part 2-1 : specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 8 April 2017 |
| Status: | active |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
| ICS Code (Central heating systems): | 91.140.10 |
Document History
NF EN 15502-2-1/IN1
April 8, 2017
Gas-fired central heating boilers - Part 2-1 : specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW
A description is not available for this item.
April 8, 2017
Gas-fired central heating boilers - Part 2-1 : specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW
A description is not available for this item.