AFNOR - NF EN 15502-2-1+A1

Gas-fired central heating boilers - Part 2-1 : specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW

active
Organization: AFNOR
Publication Date: 8 April 2017
Status: active
ICS Code (Boilers and heat exchangers): 27.060.30
ICS Code (Central heating systems): 91.140.10

Document History

April 8, 2017
Gas-fired central heating boilers - Part 2-1 : specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW
A description is not available for this item.
NF EN 15502-2-1+A1
April 8, 2017
Gas-fired central heating boilers - Part 2-1 : specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW
A description is not available for this item.
Advertisement