DS/EN 60249-2-1/A4

Base materials for printed circuits - Part 2: Specifications - Specification No. 1: Phenolic cellulose paper copper-clad laminated sheet, high electrical quality

inactive, Most Current
Organization: DS
Publication Date: 8 June 2001
Status: inactive
Page Count: 10
ICS Code (Printed circuits and boards): 31.180
scope:

The standard gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base phenolic resin bonded cellulose paper laminate with metal foil bonded to one or both side. This publication supersedes IEC 249-2 (1970), 249-2A (1971) and 249-2B (1973).

Document History

DS/EN 60249-2-1/A4
June 8, 2001
Base materials for printed circuits - Part 2: Specifications - Specification No. 1: Phenolic cellulose paper copper-clad laminated sheet, high electrical quality
The standard gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an...
March 28, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 1: Phenolic cellulose paper copper-clad laminated sheet, high electrical quality
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base...
Advertisement