DS/EN 60249-2-1 + Cor+
Base materials for printed circuits - Part 2: Specifications - Specification No. 1: Phenolic cellulose paper copper-clad laminated sheet, high electrical quality
inactive
| Organization: | DS |
| Publication Date: | 28 March 1996 |
| Status: | inactive |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base phenolic resin bonded cellulose paper laminate with metal foil bonded to one or both side. This publication supersedes IEC 249-2 (1970), 249-2A (1971) and 249-2B (1973).
Document History
June 8, 2001
Base materials for printed circuits - Part 2: Specifications - Specification No. 1: Phenolic cellulose paper copper-clad laminated sheet, high electrical quality
The standard gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an...
DS/EN 60249-2-1 + Cor+
March 28, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 1: Phenolic cellulose paper copper-clad laminated sheet, high electrical quality
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base...