DS/HD 22.15 S2

Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 15: Multicore cables insulated and sheathed with heat resistant silicone rubber

inactive, Most Current
Organization: DS
Publication Date: 28 March 2007
Status: inactive
Page Count: 15
ICS Code (Wires): 29.060.10
scope:

This Part 15 of the HD details the specifications for multicore cables of rated voltage 300/500 V, insulated and sheathed with heat resistance silicone rubber, with or without strain-bearing element.

Document History

DS/HD 22.15 S2
March 28, 2007
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 15: Multicore cables insulated and sheathed with heat resistant silicone rubber
This Part 15 of the HD details the specifications for multicore cables of rated voltage 300/500 V, insulated and sheathed with heat resistance silicone rubber, with or without strain-bearing element.
September 10, 1999
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 15: Multicore cables insulated and sheathed with heat resistant silicone rubber
This part of the HD details the specification for multicore cables of rated voltage 300/500 V , insulated and sheathed with heat resistance silicone rubber, with or without strain-bearing element.

References

Advertisement