DS/HD 22.15 S1
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 15: Multicore cables insulated and sheathed with heat resistant silicone rubber
inactive
| Organization: | DS |
| Publication Date: | 10 September 1999 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of the HD details the specification for multicore cables of rated voltage 300/500 V , insulated and sheathed with heat resistance silicone rubber, with or without strain-bearing element.
Document History
March 28, 2007
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 15: Multicore cables insulated and sheathed with heat resistant silicone rubber
This Part 15 of the HD details the specifications for multicore cables of rated voltage 300/500 V, insulated and sheathed with heat resistance silicone rubber, with or without strain-bearing element.
DS/HD 22.15 S1
September 10, 1999
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 15: Multicore cables insulated and sheathed with heat resistant silicone rubber
This part of the HD details the specification for multicore cables of rated voltage 300/500 V , insulated and sheathed with heat resistance silicone rubber, with or without strain-bearing element.