TIA-472D000

Sectional Specification (Adopted ANSI/ICEA S-87-640-2006) Standard for Optical Fiber Outside Plant Communications Cable

active, Most Current
Buy Now
Organization: TIA
Publication Date: 1 July 2007
Status: active
Page Count: 98
scope:

Products

This Standard covers optical fiber communications cable intended for outdoor use and normally installed aerially, directly buried, or placed in underground ducts. Additional requirements for "figure-8" aerial self-supporting cables are included in Annex D, as appropriate. Materials, constructions, and performance requirements are included in the Standard, together with applicable test procedures. Refer to other published ICEA (ANSI/TIA) cable product standards for information on fiber optic cable requirements for other applications:

· S-83-596: Optical fiber premises distribution cable (ANSI/TIA-472C000-B)

· S-104-696: Indoor-outdoor optical fiber drop cable (ANSI/TIA-472E000)

· S-110-717: Optical fiber drop cable (ANSI/TIA-472F000)

Document History

TIA-472D000
July 1, 2007
Sectional Specification (Adopted ANSI/ICEA S-87-640-2006) Standard for Optical Fiber Outside Plant Communications Cable
Products This Standard covers optical fiber communications cable intended for outdoor use and normally installed aerially, directly buried, or placed in underground ducts. Additional requirements...
November 1, 1993
Sectional Specification for Fiber Optic Communications Cable for Outside Plant Use
A description is not available for this item.
November 1, 1993
Sectional Specification for Fiber Optic Communications Cable for Outside Plant Use
This Sectional Specification is intended for use only in conjunction with Basic Specification EIA/TIA-455-A. Generic Specification TIA/EIA-4720000-A, and with appropriate Detail Specification(s). It...

References

Advertisement