DS/ISO/IEC 18013-3/AMD 2

Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation

inactive
Organization: DS
Publication Date: 3 December 2014
Status: inactive
Page Count: 14
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable technologies (ISO/IEC 18013-2), and access control, authentication and integrity validation (ISO/IEC 18013-3). It creates a common basis for international use and mutual recognition of the IDL without impeding individual countries/states to apply their privacy rules and national/community/regional motor vehicle authorities in taking care of their specific needs. This part of ISO/IEC 18013 a) is based on the machine-readable data content specified in ISO/IEC 18013-2; b) specifies mechanisms and rules available to issuing authorities (IAs) for 1) access control (i.e. limiting access to the machine-readable data recorded on the IDL), 2) document authentication (i.e. confirming that the document was issued by the claimed IA), 3) data integrity validation (i.e. confirming that the data has not been changed since issuing). This part of ISO/IEC 18013 does not address issues related to the subsequent use of data obtained from the IDL, e.g. privacy issues.

Document History

April 25, 2023
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation – Amendment 2: Updates for passive authentication
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013‑1), machine-readable...
January 10, 2022
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation – Amendment 1: PACE protocol
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013‑1), machine-readable...
April 10, 2017
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013‑1), machine-readable...
DS/ISO/IEC 18013-3/AMD 2
December 3, 2014
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
December 6, 2013
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
September 11, 2012
Information technology – Personal identification – Part 3: Access control, authentication and integrity validation – AMENDMENT 1: Scanning area identifier – Optional machine readable zone
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
January 25, 2012
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
April 17, 2009
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
PACE and simplification of authentication protocols
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
Extended Access Control v1
No scope available
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation – Amendment 2: Certificate hash for compact encoding
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013‑1), machine-readable...
PACE
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
Scanning area identifier - Optional machine readable zone
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
Information technology - Personal identification - ISO-compliant driving licence - Part 3: Access control, authentication and integrity validation
This International Standard establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to Human-readable features (ISO/IEC 18013-1),...
Advertisement