DSF/ISO/IEC 18013-3/DAMD 1

Information technology - Personal identification - ISO-compliant driving licence - Part 3: Access control, authentication and integrity validation

inactive
Organization: DS
Status: inactive
Page Count: 13
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This International Standard establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to Human-readable features (ISO/IEC 18013-1), Machine-readable technologies (ISO/IEC 18013-2), Access control, authentication and integrity validation (ISO/IEC 18013-3) and Test Methods (ISO/IEC 18013-4). It creates a common basis for international use and mutual recognition of the IDL without impeding individual countries/states to apply their privacy rules and national/community/regional motor vehicle authorities in taking care of their specific needs. ISO/IEC 18013-3 makes provision for several options to serve as the scanning area identifier (SAI) on the IDL for use with the BAP or non-match alert mechanisms, which collectively are applicable to SICs, 2D barcode, magnetic stripe and optical memory. This Amendment introduces a 1 line IDL MRZ as a further option to the SAI. Note The content of the IDL MRZ should not be confused with data elements in the passport MRZ.

Document History

April 25, 2023
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation – Amendment 2: Updates for passive authentication
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013‑1), machine-readable...
January 10, 2022
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation – Amendment 1: PACE protocol
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013‑1), machine-readable...
April 10, 2017
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013‑1), machine-readable...
December 3, 2014
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
December 6, 2013
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
September 11, 2012
Information technology – Personal identification – Part 3: Access control, authentication and integrity validation – AMENDMENT 1: Scanning area identifier – Optional machine readable zone
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
January 25, 2012
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
April 17, 2009
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
PACE and simplification of authentication protocols
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
Extended Access Control v1
No scope available
Information technology – Personal identification – ISO-compliant driving licence – Part 3: Access control, authentication and integrity validation – Amendment 2: Certificate hash for compact encoding
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013‑1), machine-readable...
PACE
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
Scanning area identifier - Optional machine readable zone
ISO/IEC 18013 establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to human-readable features (ISO/IEC 18013-1), machine-readable...
DSF/ISO/IEC 18013-3/DAMD 1
Information technology - Personal identification - ISO-compliant driving licence - Part 3: Access control, authentication and integrity validation
This International Standard establishes guidelines for the design format and data content of an ISO-compliant driving licence (IDL) with regard to Human-readable features (ISO/IEC 18013-1),...
Advertisement