NPFC - MIL-A-24233

ANTENNA, AS-1735( )/SRC

inactive
Buy Now
Organization: NPFC
Publication Date: 31 March 1989
Status: inactive
Page Count: 21
scope:

This specification covers the ultra high frequency (UHF) Antenna, AS-1735( )/SRC, hereinafter referred to as the antenna, a vertically polarized, four element array, providing omnidirectional azimuth coverage over a frequency range from 225 megahertz (MHz) to 400 MHz when mounted around a central supporting mast ranging from 101.6 millimeters (mm) (4 inches (in.)) to 381.1 mm (15 in.) in diameter.

intended Use:

The antenna, covered by this specification, is intended for use on board ship and at shore base installations to provide vertically polarized horizontal omnidirectional coverage over a frequency... View More

Document History

Antenna, AS-1735( )/SRC
A description is not available for this item.
April 30, 1995
ANTENNA, AS-1735( )/SRC
A description is not available for this item.
MIL-A-24233
March 31, 1989
ANTENNA, AS-1735( )/SRC
This specification covers the ultra high frequency (UHF) Antenna, AS-1735( )/SRC, hereinafter referred to as the antenna, a vertically polarized, four element array, providing omnidirectional azimuth...
May 5, 1981
ANTENNA, AS-1735( )/SRC
A description is not available for this item.
January 7, 1977
ANTENNA, AS-1735( )/SRC
A description is not available for this item.
March 15, 1967
ANTENNA, AS-1735( )/SRC
A description is not available for this item.

References

Advertisement