MSS SP 55

Quality Standard for Steel Castings for Valves, Flanges, Fittings and Other Piping Components - Visual Method for Evaluation of Surface Irregularities

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2006
Status: inactive
Page Count: 41
scope:

This Standard Practice is intended to supplement the requirements of ASTM Specifications A216/A 216M, A217/A217M, A351/A351M, A352/A352M, A3891A389M, A487/A487M, and A744/A744M and to provide a series of reference photographs typical of the various surface irregularities common to steel pressure castings and illustrations of generally acceptable and generally rejectable quality. Table 1 of Section 5 is provided to show MSS interpretation as to the relationship between this Standard Practice and the levels of surface quality illustrated by the comparators and the photographs of the Steel Casting Research and Trade Association (SCRA TA) Comparators for the Definition of Surface Quality of Steel Castings.

For additional nondestructive examinations defining quality of steel castings, this Standard Practice may be supplemented by the following Standard Practices; SP-53 "Magnetic Particle Examination Method", SP-54 "Radiographic Examination Method", SP-93 "Liquid Penetrant Examination Method", SP-94 "Ultrasonic Examination Method", and SP-112 "Visual and Tactile Method".

Currently available in hard-copy only due to quality requirements regarding enclosed photographs.

Document History

January 1, 2011
Quality Standard for Steel Castings for Valves, Flanges, Fittings, and Other Piping Components - Visual Method for Evaluation of Surface Irregularities
This Standard Practice is intended to supplement the requirements of ASTM Specifications A216/A 216M, A217/A217M, A351/A351M, A352/A352M, A3891A389M, A487/A487M, and A744/A744M and to provide a...
MSS SP 55
January 1, 2006
Quality Standard for Steel Castings for Valves, Flanges, Fittings and Other Piping Components - Visual Method for Evaluation of Surface Irregularities
This Standard Practice is intended to supplement the requirements of ASTM Specifications A216/A 216M, A217/A217M, A351/A351M, A352/A352M, A3891A389M, A487/A487M, and A744/A744M and to provide a...
January 1, 2001
Quality Standard for Steel Castings for Valves, Flanges, Fittings and Other Piping Components - Visual Method for Evaluation of Surface Irregularities
This standard is intended to supplement the requirements of ASTM Specifications A216/A216M, A217/A217M, A351/A351M, A352/A352M, A389/A389M, A487/A487M, and A744/A744M and to provide a series of...
January 1, 1996
Quality Standard for Steel Castings for Valves, Flanges and Fittings and Other Piping Components Visual Method for Evaluation of Surface Irregularities
This standard is intended to supplement the requirements of ASTM Specifications A216/A216M, A217/A217M, A351/A351M, A352/A352M, A389/A389M, A487/A487M, and A744/A744M and to provide a series of...
January 1, 1985
Quality Standard for Steel Castings for Valves, Flanges and Fittings and Other Piping Components (Visual Method)
ASTM specification A802, together with Adjunct No. 12-108020-02, provides sets of graded reference photographs and descriptions from which purchasers and suppliers may, by mutual agreement, select...

References

Advertisement