MSS - SP-55

Quality Standard for Steel Castings for Valves, Flanges and Fittings and Other Piping Components (Visual Method)

inactive
Organization: MSS
Publication Date: 1 January 1985
Status: inactive
Page Count: 21
scope:

ASTM specification A802, together with Adjunct No. 12-108020-02, provides sets of graded reference photographs and descriptions from which purchasers and suppliers may, by mutual agreement, select visual examination standards of surface acceptability. The specification requires the inquiry or order to indicate acceptable limits.

The SCRATA comparators are plastic replicas of actual casting surfaces, each of which is also represented by photograph. The standard suggests designating acceptance criteria on drawings.

MSS SP-55 acceptance criteria have been reviewed against the ASTM and SCRATA standards in order to designate the acceptance criteria of each type which are equivalent to SP-55 acceptance criteria. Comparisons published in this Annex represent MSS interpretation. They are intended to be of assistance to those interpreting the ASTM and SCRATA standards.

PURPOSE

Other societies have published standards illustrating various levels of surface texture and irregularities classified by type. The two standards discussed in this Annex do not identify specific levels as being acceptable, leaving the issue to the product specification or contract.

This Annex has been included for the purpose of showing MSS interpretation as to the levels of discontinuity by type which would be met by castings conforming to SP-55.

Document History

January 1, 2011
Quality Standard for Steel Castings for Valves, Flanges, Fittings, and Other Piping Components - Visual Method for Evaluation of Surface Irregularities
This Standard Practice is intended to supplement the requirements of ASTM Specifications A216/A 216M, A217/A217M, A351/A351M, A352/A352M, A3891A389M, A487/A487M, and A744/A744M and to provide a...
January 1, 2006
Quality Standard for Steel Castings for Valves, Flanges, Fittings and Other Piping Components - Visual Method for Evaluation of Surface Irregularities
This Standard Practice is intended to supplement the requirements of ASTM Specifications A216/A 216M, A217/A217M, A351/A351M, A352/A352M, A3891A389M, A487/A487M, and A744/A744M and to provide a...
January 1, 2001
Quality Standard for Steel Castings for Valves, Flanges, Fittings and Other Piping Components - Visual Method for Evaluation of Surface Irregularities
This standard is intended to supplement the requirements of ASTM Specifications A216/A216M, A217/A217M, A351/A351M, A352/A352M, A389/A389M, A487/A487M, and A744/A744M and to provide a series of...
January 1, 1996
Quality Standard for Steel Castings for Valves, Flanges and Fittings and Other Piping Components Visual Method for Evaluation of Surface Irregularities
This standard is intended to supplement the requirements of ASTM Specifications A216/A216M, A217/A217M, A351/A351M, A352/A352M, A389/A389M, A487/A487M, and A744/A744M and to provide a series of...
SP-55
January 1, 1985
Quality Standard for Steel Castings for Valves, Flanges and Fittings and Other Piping Components (Visual Method)
ASTM specification A802, together with Adjunct No. 12-108020-02, provides sets of graded reference photographs and descriptions from which purchasers and suppliers may, by mutual agreement, select...

References

Advertisement