ETSI - EN 303 348
Induction loop systems intended to assist the hearing impaired in the frequency range 10 Hz to 9 kHz; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
| Organization: | ETSI |
| Publication Date: | 1 May 2017 |
| Status: | inactive |
| Page Count: | 32 |
scope:
The present document specifies technical characteristics and methods of measurements for audio frequency induction loop amplifiers and receivers operating from 10 Hz to 9 kHz used in audio frequency induction loop systems (AFILS).
NOTE: The object of an AFILS is to transmit an audio signal to people with hearing difficulties. The receiver in this case is normally a hearing aid with a built in telecoil.
These radio equipment types are capable of operating in the frequency band within the 10 Hz to 9 kHz range:
• either with an output connection(s) and dedicated loop(s) or with an internal loop(s);
• for audio frequency baseband transmission (un-modulated and without the use of a carrier);
The present document covers fixed induction loop amplifiers, mobile induction loop amplifiers and portable induction loop amplifiers.
The present document covers the essential requirements of article 3.2 of Directive 2014/53/EU [i.1] under the conditions identified in annex A
Document History