ETSI - EN 303 348

Audio frequency induction loop drivers up to 45 amperes in the frequency range 10 Hz to 9 kHz; Harmonised Standard for access to radio spectrum

active, Most Current
Organization: ETSI
Publication Date: 1 June 2021
Status: active
Page Count: 27
scope:

The present document specifies technical characteristics and methods of measurements for audio frequency induction loop drivers operating from 10 Hz to 9 kHz used in Audio Frequency Induction Loop System (AFILS) with an upper limit of 45 Arms.

NOTE 1: The object of an AFILS is to transmit an audio signal to people with hearing difficulties. The receiver in this case is normally a hearing aid or cochlear implant with a built in telecoil, both of which are covered by ETSI EN 300 422-4 [i.11].

These radio equipment types are capable of operating in the frequency band within the 10 Hz to 9 kHz range:

• with (an) output connection(s);

• for audio frequency baseband transmission (un-modulated and without the use of a carrier).

The present document covers induction loop drivers with output connectors. Integral antenna systems are covered by ETSI EN 300 422-4 [i.11].

NOTE 2: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in annex A.

Document History

EN 303 348
June 1, 2021
Audio frequency induction loop drivers up to 45 amperes in the frequency range 10 Hz to 9 kHz; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for audio frequency induction loop drivers operating from 10 Hz to 9 kHz used in Audio Frequency Induction Loop...
February 1, 2021
Audio frequency induction loop drivers up to 45 A in the frequency range 10 Hz to 9 kHz; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for audio frequency induction loop drivers operating from 10 Hz to 9 kHz used in Audio Frequency Induction Loop...
July 1, 2017
Induction loop systems intended to assist the hearing impaired in the frequency range 10 Hz to 9 kHz; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
The present document specifies technical characteristics and methods of measurements for audio frequency induction loop amplifiers and receivers operating from 10 Hz to 9 kHz used in audio frequency...
May 1, 2017
Induction loop systems intended to assist the hearing impaired in the frequency range 10 Hz to 9 kHz; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
The present document specifies technical characteristics and methods of measurements for audio frequency induction loop amplifiers and receivers operating from 10 Hz to 9 kHz used in audio frequency...
February 1, 2016
Induction loop systems intended to assist the hearing impaired in the frequency range 10 Hz to 9 kHz; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
The present document applies to the following major equipment types: 1) induction loop amplifiers operating from 10 Hz to 9 kHz; 2) induction loop receivers operating from 10 Hz to 9 kHz; These...

References

Advertisement