VDI/VDE 5570 BLATT 3

Testing of connectorised and non-connectorised polymer optical fibres (POF) - Testing of mechanical characteristics, environmental influences and aging behaviour

active, Most Current
Organization: VDI
Publication Date: 1 June 2017
Status: active
Page Count: 41
ICS Code (Fibres and cables): 33.180.10
scope:

The test methods described here are intended primarily for testing buffered fibres (combination of optical fibre and buffer). The standard thus provides manufacturers, suppliers and users with a basis for a better and easier understanding of the technical properties of polymer optical fibres.

As regards the testing methodology and instrumentation, the test methods are also applicable to cables. In such a case the test parameters (e.g. bend radius) only need adapting to the cable design to be tested. Relevant standards for the testing of optical fibres (such as IEC 60794-2-42) can be helpful in selecting suitable test parameters for cable testing.

Document History

VDI/VDE 5570 BLATT 3
June 1, 2017
Testing of connectorised and non-connectorised polymer optical fibres (POF) - Testing of mechanical characteristics, environmental influences and aging behaviour
The test methods described here are intended primarily for testing buffered fibres (combination of optical fibre and buffer). The standard thus provides manufacturers, suppliers and users with a...
March 1, 2006
Testing of connectorised and non-connectorised polymer optical fibres - Testing of mechanical and environmental parameters
Purpose Testing the tensile strength serves to determine the attenuation behaviour under tensile stress and/or the tensile strength (breaking force) of a buffered fibre. Tensile stresses can act on...
Advertisement