VDI/VDE 5570 BLATT 3
Testing of connectorised and non-connectorised polymer optical fibres - Testing of mechanical and environmental parameters
inactive
| Organization: | VDI |
| Publication Date: | 1 March 2006 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
Purpose
Testing the tensile strength serves to determine the attenuation behaviour under tensile stress and/or the tensile strength (breaking force) of a buffered fibre. Tensile stresses can act on the POF during manufacture, further processing, or installation. They can be exerted over a brief period or (e.g. in the case of faulty installation) over extended periods.
Document History
June 1, 2017
Testing of connectorised and non-connectorised polymer optical fibres (POF) - Testing of mechanical characteristics, environmental influences and aging behaviour
The test methods described here are intended primarily for testing buffered fibres (combination of optical fibre and buffer). The standard thus provides manufacturers, suppliers and users with a...
VDI/VDE 5570 BLATT 3
March 1, 2006
Testing of connectorised and non-connectorised polymer optical fibres - Testing of mechanical and environmental parameters
Purpose
Testing the tensile strength serves to determine the attenuation behaviour under tensile stress and/or the tensile strength (breaking force) of a buffered fibre. Tensile stresses can act on...