DIN EN ISO 6149-4
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO/FDIS 6149-4:2017); German and English version prEN ISO 6149-4:2017
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2017 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
December 1, 2017
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO 6149-4:2017)
This document specifies dimensions and performance requirements for external hex and internal hex port plugs for use with ISO 6149-1 ports.
Port plugs in accordance with this document can be used at...
DIN EN ISO 6149-4
June 1, 2017
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO/FDIS 6149-4:2017); German and English version prEN ISO 6149-4:2017
A description is not available for this item.
March 1, 2015
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO 6149-4:2006)
This part of ISO 6149 specifies dimensions and performance requirements for external hex and internal hex port plugs for use with ISO 6149-1 ports.
Port plugs in accordance with this part of ISO...