DIN EN ISO 6149-4

Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO 6149-4:2006)

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: inactive
Page Count: 18
ICS Code (Piping and couplings): 23.100.40
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This part of ISO 6149 specifies dimensions and performance requirements for external hex and internal hex port plugs for use with ISO 6149-1 ports.

Port plugs in accordance with this part of ISO 6149 can be used at working pressures up to 63 MPa (630 bar1)). The permissible working pressure depends upon the plug end size, materials, design, working conditions, application, etc.

Conformance to the dimensional information in this part of ISO 6149 does not guarantee rated performance. It is necessary that each manufacturer perform testing according to the specification contained in this part of ISO 6149 to assure that components comply with the performance ratings.

Document History

December 1, 2017
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO 6149-4:2017)
This document specifies dimensions and performance requirements for external hex and internal hex port plugs for use with ISO 6149-1 ports. Port plugs in accordance with this document can be used at...
June 1, 2017
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO/FDIS 6149-4:2017); German and English version prEN ISO 6149-4:2017
A description is not available for this item.
DIN EN ISO 6149-4
March 1, 2015
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO 6149-4:2006)
This part of ISO 6149 specifies dimensions and performance requirements for external hex and internal hex port plugs for use with ISO 6149-1 ports. Port plugs in accordance with this part of ISO...

References

Advertisement