DIN 65946
Aerospace series - Determination of coefficients of friction of bolts and nuts under specific conditions; Text in German and English
| Organization: | DIN |
| Publication Date: | 1 July 2017 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Fasteners in general): | 49.030.01 |
scope:
This standard specifies a method of determining the coefficient of friction in the thread when tightening bolts or nuts under specified conditions. It is only applicable for comparison purposes, such as a comparison of bolt/nut assemblies with different surface finishes or for cases where different lubricants are to be assessed.
Application-oriented
This standard is based on the assumption that there is a linear relationship between torque, clamp force and coefficient of friction across the whole measuring range.
This standard is intended for aerospace applications only.
For general technical applications, see DIN EN ISO 16047.
Document History