DIN EN ISO 4759-3

Tolerances for fasteners - Part 3: Washers for bolts, screws and nuts - Product grades A, C and F (ISO 4759-3:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 19
ICS Code (Washers, locking elements): 21.060.30
scope:

This part of ISO 4759 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with bolts, screws, studs and nuts.

This part of ISO 4759 may be applied to non-flat washers however it does not include all the tolerances related to these washers.

It applies to non-captive and captive washers, and to standard and non-standard washers.

It does not apply to dynamic disc springs.

Washers of product grades F and A are intended to be used with bolts, screws, studs and nuts of product grades A and B; washers of product grade C are intended to be used with bolts, screws, studs and nuts of product grade C.

NOTE The product grade refers to a specific tolerance range related to dimensional and geometrical characteristics (product grade F for fine tolerances, product grade A for precise tolerances, product grade C for large tolerances).

Annex A presents tolerances taken from ISO 286-1 and ISO 286-2.

Document History

DIN EN ISO 4759-3
December 1, 2016
Tolerances for fasteners - Part 3: Washers for bolts, screws and nuts - Product grades A, C and F (ISO 4759-3:2016)
This part of ISO 4759 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with...
September 1, 2000
Tolerances for fasteners - Part 3: Plain washers for bolts, screws and nuts - Product grades A and C (ISO 4759-3:2000); English version DIN EN ISO 4759-3
This part of IS0 4759 establishes a selection of tolerances for use in the preparation of IS0 product standards for punched plain washers of product grades A and C, for use with bolts, screws and...

References

Advertisement