DIN EN ISO 2692
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2021)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
Document History
DIN EN ISO 2692
August 1, 2022
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2021)
A description is not available for this item.
July 1, 2019
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO/DIS 2692:2019); German and English version prEN ISO 2692:2019
A description is not available for this item.
December 1, 2015
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2014)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement.
These requirements can only be applied to features of size....
April 1, 2007
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2006)
A description is not available for this item.