DIN EN ISO 2692

Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: active
Page Count: 55
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement.

These requirements can only be applied to features of size. These requirements are used to control specific functions of workpieces where size and geometry are interdependent, e.g. to fulfil the functions "assembly of parts" (for maximum material requirement) or "minimum wall thickness" (for least material requirement). However, the maximum material requirement and least material requirement are also used to fulfil other functional design requirements.

Considering this interdependence between size and geometry, the principle of independency defined in ISO 8015 does not apply when the maximum material requirement, least material requirement, or reciprocity requirement, are used.

Document History

August 1, 2022
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2021)
A description is not available for this item.
July 1, 2019
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO/DIS 2692:2019); German and English version prEN ISO 2692:2019
A description is not available for this item.
DIN EN ISO 2692
December 1, 2015
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2014)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement. These requirements can only be applied to features of size....
April 1, 2007
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2006)
A description is not available for this item.

References

Advertisement