DIN EN ISO 2692

Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2006)

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2007
Status: inactive
Page Count: 40
ICS Code (Measuring instruments): 17.040.30

Document History

August 1, 2022
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2021)
A description is not available for this item.
July 1, 2019
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO/DIS 2692:2019); German and English version prEN ISO 2692:2019
A description is not available for this item.
December 1, 2015
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2014)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement. These requirements can only be applied to features of size....
DIN EN ISO 2692
April 1, 2007
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2006)
A description is not available for this item.

References

Advertisement