DIN EN ISO 2692

Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO/DIS 2692:2019); German and English version prEN ISO 2692:2019

inactive
Organization: DIN
Publication Date: 1 July 2019
Status: inactive
Page Count: 145
ICS Code (Mechanical engineering drawings): 01.100.20
ICS Code (Geometrical Product Specification (GPS)): 17.040.40

Document History

August 1, 2022
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2021)
A description is not available for this item.
DIN EN ISO 2692
July 1, 2019
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO/DIS 2692:2019); German and English version prEN ISO 2692:2019
A description is not available for this item.
December 1, 2015
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2014)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement. These requirements can only be applied to features of size....
April 1, 2007
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR) (ISO 2692:2006)
A description is not available for this item.
Advertisement