DIN ISO 10230
Cycles - Splined hub and sprocket - Mating dimensions (ISO 10230:1990)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Cycles): | 43.150 |
scope:
This International Standard specifies mating dimensions and tolerances for the sprocket and splines of the hub of an internally geared hub or a backpedal brake hub on a cycle.
Document History
DIN ISO 10230
July 1, 2016
Cycles - Splined hub and sprocket - Mating dimensions (ISO 10230:1990)
This International Standard specifies mating dimensions and tolerances for the sprocket and splines of the hub of an internally geared hub or a backpedal brake hub on a cycle.
November 1, 2015
Cycles - Splined hub and sprocket - Mating dimensions (ISO 10230:1990); Text in German and English
A description is not available for this item.