DIN EN ISO 4759-3

Tolerances for fasteners - Part 3: Plain washers for bolts, screws and nuts - Product grades A and C (ISO 4759-3:2000); English version DIN EN ISO 4759-3

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2000
Status: inactive
Page Count: 10
ICS Code (Washers, locking elements): 21.060.30
scope:

This part of IS0 4759 establishes a selection of tolerances for use in the preparation of IS0 product standards for punched plain washers of product grades A and C, for use with bolts, screws and nuts of nominal thread diameters of from 1 rnm to 150 mm inclusive.

It is recommended that these tolerances also be used for non-standard washers.

NOTE The product grade refers to the quality of the product and to the size of the tolerances.

Annex A (informative) presents tolerances taken from IS0 286-1 and IS0 286-2.

Document History

December 1, 2016
Tolerances for fasteners - Part 3: Washers for bolts, screws and nuts - Product grades A, C and F (ISO 4759-3:2016)
This part of ISO 4759 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with...
DIN EN ISO 4759-3
September 1, 2000
Tolerances for fasteners - Part 3: Plain washers for bolts, screws and nuts - Product grades A and C (ISO 4759-3:2000); English version DIN EN ISO 4759-3
This part of IS0 4759 establishes a selection of tolerances for use in the preparation of IS0 product standards for punched plain washers of product grades A and C, for use with bolts, screws and...

References

Advertisement