DSF/PREN 61300-2-15
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-15: Tests - Torque strength of coupling mechanism
pending
| Organization: | DS |
| Publication Date: | 19 June 2007 |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
June 2, 2008
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-15: Tests - Torque strength of coupling mechanism
The purpose of this part of IEC 61300 is to apply an overload torque to twist-type coupling mechanisms. It is applicable to threaded or bayonet-twist type coupling mechanisms. It can be used to...
DSF/PREN 61300-2-15
June 19, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-15: Tests - Torque strength of coupling mechanism
A description is not available for this item.
September 30, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-15: Tests - Torque strength of coupling mechanism
The purpose of this part of IEC 1300 is to apply an overload torque to twist-type coupling mechanisms. It is applicable to threaded or bayonet-twist type coupling mechanisms. It can be used to ensure...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-15: Tests - Torque strength of coupling mechanism
A description is not available for this item.