DS/EN 61300-2-15

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-15: Tests - Torque strength of coupling mechanism

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 June 2008
Status: active
Page Count: 14
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The purpose of this part of IEC 61300 is to apply an overload torque to twist-type coupling mechanisms. It is applicable to threaded or bayonet-twist type coupling mechanisms. It can be used to ensure that the coupling mechanism of a connector set or connector-device combination will withstand the torsional loads likely to be applied during normal service.

Document History

DS/EN 61300-2-15
June 2, 2008
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-15: Tests - Torque strength of coupling mechanism
The purpose of this part of IEC 61300 is to apply an overload torque to twist-type coupling mechanisms. It is applicable to threaded or bayonet-twist type coupling mechanisms. It can be used to...
June 19, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-15: Tests - Torque strength of coupling mechanism
A description is not available for this item.
September 30, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-15: Tests - Torque strength of coupling mechanism
The purpose of this part of IEC 1300 is to apply an overload torque to twist-type coupling mechanisms. It is applicable to threaded or bayonet-twist type coupling mechanisms. It can be used to ensure...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-15: Tests - Torque strength of coupling mechanism
A description is not available for this item.
Advertisement