DS/EN 61000-4-39
Electromagnetic Compatibility (EMC) – Part 4-39: Testing and measurement techniques – Radiated fields in close proximity – Immunity test
| Organization: | DS |
| Publication Date: | 12 June 2017 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Immunity): | 33.100.20 |
scope:
IEC 61000-4-39:2017 specifies immunity requirements for electrical and electronic equipment when it is exposed to radiated electromagnetic energy from RF transmitters used in close proximity. It establishes test levels and the required test procedures. The applicable frequency range is 9 kHz to 6 GHz. It has the status of a basic EMC publication in accordance with <a href="https://websto
Document History