DSF/FPREN 61000-4-39

Electromagnetic Compatibility (EMC) - Part 4-39: Testing and measurement techniques - Radiated fields in close proximity - Immunity test

pending
Organization: DS
Status: pending
Page Count: 45
scope:

This part of IEC 61000 specifies immunity requirements for electrical and electronic equipment when being exposed to radiated electromagnetic energy from RF transmitters used in close proximity. It establishes test levels and the required test procedures. The applicable frequency range is 9 kHz to 6 GHz. Fixed-installation equipment being exposed to portable transmitting devices, mobile equipment exposed to fixed transmitting devices and mobile equipment exposed to other mobile transmitting devices are considered. The object of this standard is to establish a common reference for evaluating the additional immunity requirements of electrical and electronic equipment that is exposed to radiated, RF electromagnetic fields from sources at close distances. It should be understood that this part of IEC 61000 does not replace general immunity requirements of electrical and electronic equipment to radiated electromagnetic energy as given in IEC 61000-4-3 and other parts of IEC 61000 and that it is only applicable if an equipment or system is exposed to disturbance sources in close proximity.

Document History

June 12, 2017
Electromagnetic Compatibility (EMC) – Part 4-39: Testing and measurement techniques – Radiated fields in close proximity – Immunity test
IEC 61000-4-39:2017 specifies immunity requirements for electrical and electronic equipment when it is exposed to radiated electromagnetic energy from RF transmitters used in close proximity. It...
DSF/FPREN 61000-4-39
Electromagnetic Compatibility (EMC) - Part 4-39: Testing and measurement techniques - Radiated fields in close proximity - Immunity test
This part of IEC 61000 specifies immunity requirements for electrical and electronic equipment when being exposed to radiated electromagnetic energy from RF transmitters used in close proximity. It...
Advertisement