DSF/FPREN 342
Protective clothing – Ensembles and garments for protection against cold
| Organization: | DS |
| Status: | pending |
| Page Count: | 26 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This European Standard specifies requirements and test methods for the performance of clothing ensembles (i.e. g two piece suits or coveralls) for protection against the effects of cold environments equal to or below −5°C (see Annex C). These effects comprise not only low air temperatures but also humidity and air velocity. Requirements and test methods of garments for protection against cool environments are specified in EN 14058. The protective effects and requirements of footwear, gloves and separate head wear are excluded from the scope of this standard.
Document History