DSF/PREN 342

Protective clothing - Ensembles and garments for protection against cold

pending
Organization: DS
Status: pending
Page Count: 23
ICS Code (Protective clothing): 13.340.10
scope:

This document specifies requirements and test methods for the performance of clothing ensembles (i. e. two piece suits or coveralls) and of single garments for protection against the effects of cold environments (see Annex B). These effects comprise not only low air temperatures but also humidity and velocity of the air. Water penetration is not considered in this standard, but water can strongly affect the insulation of a garment. In the cases where influence of water can be expected, the garments should be assessed by EN 343. The protective effects and requirements of footwear, gloves and separate head wear are excluded from the scope of this standard. For these effects the specific product standards apply.

Document History

November 20, 2017
Protective clothing – Ensembles and garments for protection against cold
This European Standard specifies requirements and test methods for the performance of clothing ensembles (i.e. g two piece suits or coveralls) for protection against the effects of cold environments...
April 9, 2008
Protective clothing – Ensembles and garments for protection against cold
This European Standard specifies requirements and test methods for performance of clothing ensembles (i.e. two piece suits and coveralls) and of single garments for protection against cold...
July 28, 2004
Protective clothing – Ensembles and garments for protection against cold
This European Standard specifies requirements and test methods for performance of clothing ensembles (i.e. two piece suits and coveralls) and of single garments for protection against cold...
DSF/PREN 342
Protective clothing - Ensembles and garments for protection against cold
This document specifies requirements and test methods for the performance of clothing ensembles (i. e. two piece suits or coveralls) and of single garments for protection against the effects of cold...
Protective clothing – Ensembles and garments for protection against cold
This European Standard specifies requirements and test methods for the performance of clothing ensembles (i.e. g two piece suits or coveralls) for protection against the effects of cold environments...
Advertisement