ASHRAE - FUNDAMENTALS IP CH 21

Duct Design

inactive
Organization: ASHRAE
Publication Date: 1 January 2017
Status: inactive
Page Count: 34

Document History

January 1, 2021
DUCT DESIGN
A description is not available for this item.
FUNDAMENTALS IP CH 21
January 1, 2017
Duct Design
A description is not available for this item.
January 1, 2013
Duct Design
A description is not available for this item.
January 1, 2009
DUCT DESIGN
In many refrigeration applications, heat is transferred to a secondary coolant, which can be any liquid cooled by the refrigerant and used to transfer heat without changing state. These liquids are...
January 1, 2005
Physical Properties of Secondary Coolants (Brines)
In many refrigeration applications, heat is transferred to a secondary coolant, which can be any liquid cooled by the refrigerant and used to transfer heat without changing state. These liquids are...
January 1, 2001
Physical Properties of Secondary Coolants (Brines)
A description is not available for this item.
January 1, 1997
Sorbents and Desiccants
A description is not available for this item.
January 1, 1993
Thermal Insulation and Vapor Retarders - Applications
A description is not available for this item.

References

Advertisement