ASHRAE - FUNDAMENTALS IP CH 21
DUCT DESIGN
active, Most Current
| Organization: | ASHRAE |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 34 |
Document History
FUNDAMENTALS IP CH 21
January 1, 2021
DUCT DESIGN
A description is not available for this item.
January 1, 2009
DUCT DESIGN
In many refrigeration applications, heat is transferred to a secondary coolant, which can be any liquid cooled by the refrigerant and used to transfer heat without changing state. These liquids are...
January 1, 2005
Physical Properties of Secondary Coolants (Brines)
In many refrigeration applications, heat is transferred to a secondary coolant, which can be any liquid cooled by the refrigerant and used to transfer heat without changing state. These liquids are...
January 1, 2001
Physical Properties of Secondary Coolants (Brines)
A description is not available for this item.
January 1, 1997
Sorbents and Desiccants
A description is not available for this item.
January 1, 1993
Thermal Insulation and Vapor Retarders - Applications
A description is not available for this item.