FAA - 14 CFR PART 119
CERTIFICATION: AIR CARRIERS AND COMMERCIAL OPERATORS
| Organization: | FAA |
| Publication Date: | 1 January 2017 |
| Status: | inactive |
| Page Count: | 19 |
scope:
Applicability.
(a) This part applies to each person operating or intending to operate civil aircraft-
(1) As an air carrier or commercial operator, or both, in air commerce; or
(2) When common carriage is not involved, in operations of U.S.-registered civil airplanes with a seat configuration of 20 or more passengers, or a maximum payload capacity of 6,000 pounds or more.
(b) This part prescribes-
(1) The types of air operator certificates issued by the Federal Aviation Administration, including air carrier certificates and operating certificates;
(2) The certification requirements an operator must meet in order to obtain and hold a certificate authorizing operations under part 121, 125, or 135 of this chapter and operations specifications for each kind of operation to be conducted and each class and size of aircraft to be operated under part 121 or 135 of this chapter;
(3) The requirements an operator must meet to conduct operations under part 121, 125, or 135 of this chapter and in operating each class and size of aircraft authorized in its operations specifications;
(4) Requirements affecting wet leasing of aircraft and other arrangements for transportation by air;
(5) Requirements for obtaining deviation authority to perform operations under a military contract and obtaining deviation authority to perform an emergency operation; and
(6) Requirements for management personnel for operations conducted under part 121 or part 135 of this chapter.
(c) Persons subject to this part must comply with the other requirements of this chapter, except where those requirements are modified by or where additional requirements are imposed by part 119, 121, 125, or 135 of this chapter.
(d) This part does not govern operations conducted under part 91, subpart K (when common carriage is not involved) nor does it govern operations conducted under part 129, 133, 137, or 139 of this chapter.
(e) Except for operations when common carriage is not involved conducted with airplanes having a passenger-seat configuration of 20 seats or more, excluding any required crewmember seat, or a payload capacity of 6,000 pounds or more
Document History