FAA - 14 CFR PART 119

CERTIFICATION: AIR CARRIERS AND COMMERCIAL OPERATORS

inactive
Organization: FAA
Publication Date: 1 January 2018
Status: inactive
Page Count: 19
scope:

Applicability.

(a) This part applies to each person operating or intending to operate civil aircraft-

(1) As an air carrier or commercial operator, or both, in air commerce; or

(2) When common carriage is not involved, in operations of U.S.-registered civil airplanes with a seat configuration of 20 or more passengers, or a maximum payload capacity of 6,000 pounds or more.

(b) This part prescribes-

(1) The types of air operator certificates issued by the Federal Aviation Administration, including air carrier certificates and operating certificates;

(2) The certification requirements an operator must meet in order to obtain and hold a certificate authorizing operations under part 121, 125, or 135 of this chapter and operations specifications for each kind of operation to be conducted and each class and size of aircraft to be operated under part 121 or 135 of this chapter;

(3) The requirements an operator must meet to conduct operations under part 121, 125, or 135 of this chapter and in operating each class and size of aircraft authorized in its operations specifications;

(4) Requirements affecting wet leasing of aircraft and other arrangements for transportation by air;

Document History

January 1, 2023
CERTIFICATION: AIR CARRIERS AND COMMERCIAL OPERATORS
A description is not available for this item.
January 1, 2022
CERTIFICATION: AIR CARRIERS AND COMMERCIAL OPERATORS
A description is not available for this item.
January 1, 2021
CERTIFICATION: AIR CARRIERS AND COMMERCIAL OPERATORS
A description is not available for this item.
January 1, 2020
CERTIFICATION: AIR CARRIERS AND COMMERCIAL OPERATORS
A description is not available for this item.
January 1, 2019
CERTIFICATION: AIR CARRIERS AND COMMERCIAL OPERATORS
Applicability. This part applies to each person operating or intending to operate civil aircraft— (1) As an air carrier or commercial operator, or both, in air commerce; or (2) When common...
14 CFR PART 119
January 1, 2018
CERTIFICATION: AIR CARRIERS AND COMMERCIAL OPERATORS
Applicability. (a) This part applies to each person operating or intending to operate civil aircraft— (1) As an air carrier or commercial operator, or both, in air commerce; or (2) When common...
January 1, 2017
CERTIFICATION: AIR CARRIERS AND COMMERCIAL OPERATORS
Applicability. (a) This part applies to each person operating or intending to operate civil aircraft— (1) As an air carrier or commercial operator, or both, in air commerce; or (2) When common...
January 1, 2016
CERTIFICATION: AIR CARRIERS AND COMMERCIAL OPERATORS
Applicability. (a) This part applies to each person operating or intending to operate civil aircraft— (1) As an air carrier or commercial operator, or both, in air commerce; or (2) When common...
January 1, 2015
CERTIFICATION: AIR CARRIERS AND COMMERCIAL OPERATORS
Applicability. (a) This part applies to each person operating or intending to operate civil aircraft— (1) As an air carrier or commercial operator, or both, in air commerce; or (2) When common...
January 1, 2014
CERTIFICATION: AIR CARRIERS AND COMMERCIAL OPERATORS
Applicability. (a) This part applies to each person operating or intending to operate civil aircraft— (1) As an air carrier or commercial operator, or both, in air commerce; or (2) When common...
January 1, 2013
CERTIFICATION: AIR CARRIERS AND COMMERCIAL OPERATORS
Applicability. (a) This part applies to each person operating or intending to operate civil aircraft— (1) As an air carrier or commercial operator, or both, in air commerce; or (2) When common...
January 1, 2012
CERTIFICATION: AIR CARRIERS AND COMMERCIAL OPERATORS
Applicability. (a) This part applies to each person operating or intending to operate civil aircraft— (1) As an air carrier or commercial operator, or both, in air commerce; or (2) When common...
January 1, 2011
CERTIFICATION: AIR CARRIERS AND COMMERCIAL OPERATORS
Applicability. (a) This part applies to each person operating or intending to operate civil aircraft— (1) As an air carrier or commercial operator, or both, in air commerce; or (2) When common...

References

Advertisement