CEN - EN 4812

Aerospace series - Flange couplings - Gasket seal with nickel alloy C seal on heat resisting steel plate with 4 fastening holes - Inch series

active, Most Current
Organization: CEN
Publication Date: 1 May 2017
Status: active
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of gasket seal with nickel alloy C seal on heat resisting steel, 4 holes, for pipe couplings for inch series aerospace applications.

Nominal pressure: up to 21 000 kPa; depends on the associated tube material and tube wall thickness in the assembly (see EN 4814).

Temperature range: −55 °C to 600 °C.

NOTE Assembly in accordance with TR 4815.

This part should not be reused after disassembling

Document History

EN 4812
May 1, 2017
Aerospace series - Flange couplings - Gasket seal with nickel alloy C seal on heat resisting steel plate with 4 fastening holes - Inch series
This standard specifies the characteristics of gasket seal with nickel alloy C seal on heat resisting steel, 4 holes, for pipe couplings for inch series aerospace applications. Nominal pressure: up...

References

Advertisement