CEN - EN 3488

Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Air melted - Softened - Sheet and strip - a Less than or equal to 6 mm - 500 MPa Less than or euqal to Rm Less than or equal to 700 MPa

active, Most Current
Organization: CEN
Publication Date: 1 August 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

September 1, 2020
Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Sheets and strips - a ≤ 6 mm - 500 MPa ≤ Rm ≤ 700 MPa
This document specifies the requirements relating to: Steel X6CrNiTi18–10 (1.4541) Air melted Softened Sheets and strips a ≤ 6 mm 500 MPa ≤ Rm ≤ 700 MPa for aerospace applications. W. nr:...
EN 3488
August 1, 2007
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Air melted - Softened - Sheet and strip - a Less than or equal to 6 mm - 500 MPa Less than or euqal to Rm Less than or equal to 700 MPa
A description is not available for this item.

References

Advertisement