CEN - PREN 3488

Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Sheets and strips - a ≤ 6 mm - 500 MPa ≤ Rm ≤ 700 MPa

pending
Organization: CEN
Publication Date: 1 September 2020
Status: pending
Page Count: 11
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to:

Steel X6CrNiTi18-10 (1.4541)

Air melted

Softened

Sheets and strips

a ≤ 6 mm

500 MPa ≤ Rm ≤ 700 MPa

for aerospace applications.

W. nr: 1.4541.

ASD-STAN designation: FE-PA3601.

Document History

PREN 3488
September 1, 2020
Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Sheets and strips - a ≤ 6 mm - 500 MPa ≤ Rm ≤ 700 MPa
This document specifies the requirements relating to: Steel X6CrNiTi18–10 (1.4541) Air melted Softened Sheets and strips a ≤ 6 mm 500 MPa ≤ Rm ≤ 700 MPa for aerospace applications. W. nr:...
August 1, 2007
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Air melted - Softened - Sheet and strip - a Less than or equal to 6 mm - 500 MPa Less than or euqal to Rm Less than or equal to 700 MPa
A description is not available for this item.

References

Advertisement