DSF/prEN 1254-2

Copper and copper alloys - Plumbing fittings - Part 2: Fittings with compression ends for use with copper tubes

inactive
Organization: DS
Status: inactive
Page Count: 56
ICS Code (Metal fittings): 23.040.40
scope:

This European Standard specifies materials and test requirements for fittings of copper and copper alloys with or without plating or coating.
This part of EN 1254 specifies compression end connections in the size range 6 mm to 108 mm for the purpose of joining copper tubes intended for use in hot or cold or combined hot and cold water, heating and cooling systems, natural gas and liquefied petroleum gas systems.
Permissible operating temperatures and maximum operating pressures are also established.
This standard is applicable to compression fittings for joining the following tubes:
Copper tubes to EN 1057;
Pre-insulated copper tubes to EN 13349.
Fittings may also be suitable for joining other tubes provided the compression fitting joint with the specified tube meets the requirements of this standard.
Fittings may comprise a combination of end types, specified in this standard, EN 1254, or other standards, providing they are suitable for the fluid/gas being conveyed.
The standard establishes a designation system for the fittings.

Document History

June 1, 2021
Copper and copper alloys – Plumbing fittings – Part 2: Compression fittings for use with copper tubes
This document specifies product characteristics, assessment methods, compliance criteria of the test results and a designation system for compression fittings for connecting with copper tubes....
May 28, 1998
Copper and copper alloys – Plumbing fittings – Part 2: Fittings with compression ends for use with copper tubes
This European Standard specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating or coating. Maximum permissible...
DSF/prEN 1254-2
Copper and copper alloys - Plumbing fittings - Part 2: Fittings with compression ends for use with copper tubes
This European Standard specifies materials and test requirements for fittings of copper and copper alloys with or without plating or coating. This part of EN 1254 specifies compression end...
Advertisement