DS/EN 1254-2
Copper and copper alloys – Plumbing fittings – Part 2: Fittings with compression ends for use with copper tubes
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 28 May 1998 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
This European Standard specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating or coating. Maximum permissible temperatures and pressures are also established. This part of EN 1254 specifies connection end dimensions of compression ends for the purposes of joining copper tubes specified in EN 1057.
Document History
June 1, 2021
Copper and copper alloys – Plumbing fittings – Part 2: Compression fittings for use with copper tubes
This document specifies product characteristics, assessment methods, compliance criteria of the test results and a designation system for compression fittings for connecting with copper tubes....
DS/EN 1254-2
May 28, 1998
Copper and copper alloys – Plumbing fittings – Part 2: Fittings with compression ends for use with copper tubes
This European Standard specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating or coating. Maximum permissible...
Copper and copper alloys - Plumbing fittings - Part 2: Fittings with compression ends for use with copper tubes
This European Standard specifies materials and test requirements for fittings of copper and copper alloys with or without plating or coating.
This part of EN 1254 specifies compression end...