CEN - EN 16947-1

Energy Performance of Buildings - Building Management System - Part 1: Module M10-12

inactive, Most Current
Organization: CEN
Publication Date: 1 May 2017
Status: inactive
Page Count: 26
ICS Code (Automatic controls for household use): 97.120
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This European Standard specifies operational activities, overall alarming, fault detection and diagnostics, reporting, monitoring, energy management functions, functional interlocks and optimizations to set and maintain energy performance of buildings.

Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1:2017.

NOTE 1 In CEN ISO/TR 52000-2:2017 the same table can be found, with, for each module, the numbers of the relevant EPB standards and accompanying Technical Reports that are published or in preparation.

NOTE 2 The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a simplified and a detailed method respectively.

Document History

EN 16947-1
May 1, 2017
Energy Performance of Buildings - Building Management System - Part 1: Module M10-12
This European Standard specifies operational activities, overall alarming, fault detection and diagnostics, reporting, monitoring, energy management functions, functional interlocks and optimizations...

References

Advertisement