CEN - EN 15232-1

Energy Performance of Buildings - Energy performance of buildings - Part 1: Impact of Building Automation, Controls and Building Management - Modules M10-4,5,6,7,8,9,10

inactive, Most Current
Organization: CEN
Publication Date: 1 May 2017
Status: inactive
Page Count: 112
ICS Code (Automatic controls for household use): 97.120
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This European Standard specifies:

- a structured list of control, building automation and technical building management functions which contribute to the energy performance of buildings; functions have been categorized and structured according to building disciplines and so called Building automation and control (BAC);

- a method to define minimum requirements or any specification regarding the control, building automation and technical building management functions contributing to energy efficiency of a building to be implemented in building of different complexities;

- a factor based method to get a first estimation of the effect of these functions on typical buildings types and use profiles;

- detailed methods to assess the effect of these functions on a given building.

Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1.

NOTE 1 In CEN ISO/TR 52000-2 the same table can be found, with, for each module, the numbers of the relevant EPB standards and accompanying technical reports that are published or in preparation.

NOTE 2 The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a simplified and a detailed method respectively.

Document History

EN 15232-1
May 1, 2017
Energy Performance of Buildings - Energy performance of buildings - Part 1: Impact of Building Automation, Controls and Building Management - Modules M10-4,5,6,7,8,9,10
This European Standard specifies: — a structured list of control, building automation and technical building management functions which contribute to the energy performance of buildings; functions...

References

Advertisement