CEN - EN 12098-5

Energy Performance of Buildings - Controls for heating systems - Part 5: Start-stop schedulers for heating systems - Modules M3-5,6,7,8

inactive, Most Current
Organization: CEN
Publication Date: 1 May 2017
Status: inactive
Page Count: 28
ICS Code (Automatic controls for household use): 97.120
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard applies to scheduling equipment for heating systems. The signals can be processed by using either analogue or digital techniques, or both.

It applies to start-stop scheduling functions and sets minimum acceptable standards for functions, performance and documentation.

NOTE 1 The start-stop function can be integrated within a main control device. In this case, the controller would be expected to this standard for scheduling function.

Safety requirements on heating systems and heating control systems remain unaffected by this European Standard. The actuators and the dynamic behaviour of the valves are not covered in this European Standard. This control equipment may or may not be connected to a data network.

Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1.

NOTE 2 In CEN ISO/TR 52000-2 the same table can be found, with, for each module, the numbers of the relevant EPB standards and accompanying technical reports that are published or in preparation.

NOTE 3 The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a simplified and a detailed method respectively.

Document History

EN 12098-5
May 1, 2017
Energy Performance of Buildings - Controls for heating systems - Part 5: Start-stop schedulers for heating systems - Modules M3-5,6,7,8
This European Standard applies to scheduling equipment for heating systems. The signals can be processed by using either analogue or digital techniques, or both. It applies to start-stop scheduling...
September 1, 2005
Controls for heating systems - Part 5: Start-stop schedulers for heating systems
A description is not available for this item.

References

Advertisement