CEN - EN 15316-4-8

Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-8: Space heating generation systems, air heating and overhead radiant heating systems, including stoves (local), Module M3-8-8

active, Most Current
Organization: CEN
Publication Date: 1 April 2017
Status: active
Page Count: 66
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard is part of a series of standards on the method for calculation of system energy requirements and system efficiencies.

The scope of this specific part is to standardize the:

- required inputs;

- calculation method;

- resulting outputs, for space heating generation by:

- air heating systems, including control;

- overhead radiant heating systems for non-domestic use, including control; and

- stoves and local heaters for residential use.

This standard does not apply to heating systems that utilize water as a heat transfer medium.

Other heat generation systems such as boilers, heat pumps and others are covered in other sub modules of M3-8.

Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1.

NOTE 1 In CEN ISO/TR 52000-2 the same table can be found, with, for each module, the numbers of the relevant EPB standards and accompanying technical reports that are published or in preparation.

NOTE 2 The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a simplified and a detailed method respectively. See also Clause 2 and Tables A.1 and B.1

Document History

EN 15316-4-8
April 1, 2017
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-8: Space heating generation systems, air heating and overhead radiant heating systems, including stoves (local), Module M3-8-8
This European Standard is part of a series of standards on the method for calculation of system energy requirements and system efficiencies. The scope of this specific part is to standardize the: —...
February 1, 2011
Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-8: Space heating generation systems, air heating and overhead radiant heating systems
This European Standard is part of a series of standards on the method for calculation of system energy requirements and system efficiencies. The scope of this specific Part is to standardise the: —...

References

Advertisement