CEN/TR 15316-6-9

Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 6-9: Explanation and justification of EN 15316-4-8, Module M3-8

active, Most Current
Organization: CEN
Publication Date: 1 May 2017
Status: active
Page Count: 48
ICS Code (Solar energy engineering): 27.160
ICS Code (Central heating systems): 91.140.10
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This Technical Report refers to EN 15316-4-8:2017, module M3-8.8.

It contains information to support the correct understanding, use and national adaptation of EN 15316-4-8:2017.

This Technical Report does not contain any normative provision.

The scope of EN 15316-4-8:2017 includes three categories of products:

• air heating systems means a system with one or more warm air generators for heating purpose. The hot air may be diffused in the installation space from the generator or distributed via a ductwork.

• overhead radiant heating systems, means systems using gas and designed to provide heat into the installation room. Radiation may be generated directly by the flame (overhead radiant luminous heaters) or by circulation of flue gas in a ductwork installed near the ceiling (overhead radiant tube heaters).

• stoves and local heaters means local devices that provide heat by transferring the heat generated by combustion into the surrounding environment.

Document History

CEN/TR 15316-6-9
May 1, 2017
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 6-9: Explanation and justification of EN 15316-4-8, Module M3-8
This Technical Report refers to EN 15316-4-8:2017, module M3-8.8. It contains information to support the correct understanding, use and national adaptation of EN 15316-4-8:2017. This Technical...

References

Advertisement