DSF/FPREN 60317-7

Specifications for particular types of winding wires – Part 0-7: General requirements – Fully insulated (FIW) zero-defect enamelled winding wires

pending
Organization: DS
Status: pending
Page Count: 26
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires.

Document History

December 23, 1999
Specifications for particular types of winding wires - Part 7: Polyimide enamelled round copper wire, class 220
This International Standard specifies the requirements of enamelled round copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a...
September 1, 1997
Specifications for particular types of winding wires - Part 7: Polyimide enamelled round copper wire, class 220
This International Standard specifies the requirements of enamelled round copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a...
July 27, 1995
Specifications for particular types of winding wires - Part 7: Polyimide enamelled round copper wire, class 220
This International Standard specifies the requirements of enamelled round copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a...
DSF/FPREN 60317-7
Specifications for particular types of winding wires – Part 0-7: General requirements – Fully insulated (FIW) zero-defect enamelled winding wires
This part of IEC 60317 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires.
Advertisement