DS/EN 60317-7/A2

Specifications for particular types of winding wires - Part 7: Polyimide enamelled round copper wire, class 220

inactive, Most Current
Organization: DS
Publication Date: 23 December 1999
Status: inactive
Page Count: 6
ICS Code (Wires): 29.060.10
scope:

This International Standard specifies the requirements of enamelled round copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a minimum temperature index of 220 and a heat shock temperature of at least 240 °C. The range of nominal conductor diameters covered by this standard is: - Grade 1: 0,020 mm up to and including 2,000 mm; - Grade 2: 0,020 mm up to and including 5,000 mm.

Document History

DS/EN 60317-7/A2
December 23, 1999
Specifications for particular types of winding wires - Part 7: Polyimide enamelled round copper wire, class 220
This International Standard specifies the requirements of enamelled round copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a...
September 1, 1997
Specifications for particular types of winding wires - Part 7: Polyimide enamelled round copper wire, class 220
This International Standard specifies the requirements of enamelled round copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a...
July 27, 1995
Specifications for particular types of winding wires - Part 7: Polyimide enamelled round copper wire, class 220
This International Standard specifies the requirements of enamelled round copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a...
Specifications for particular types of winding wires – Part 0-7: General requirements – Fully insulated (FIW) zero-defect enamelled winding wires
This part of IEC 60317 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires.
Advertisement