DSF/FPREN ISO 11295

Classification and information on design and applications of plastics piping systems used for renovation and replacement (ISO/FDIS 11295:2017)

inactive
Organization: DS
Status: inactive
Page Count: 62
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This International Standard defines and describes families of techniques for the renovation and trenchless replacement (on or off the line of an existing pipeline) of non-pressure and pressure pipelines through the use of plastics pipes, including plastics composites formed in situ into pipes, fittings and ancillary components. It does not include new construction provided as network extension. For each technique family, it identifies areas of application including, but not limited to underground drainage and sewerage, and underground water and gas supply networks. This International Standard provides information on the principles of, but not the detailed methodologies for the design of plastics piping systems used for renovation or trenchless replacement of existing pipelines, covering: -- existing pipeline and site conditions; -- functions of the new pipeline; -- structural performance; -- hydraulic performance; -- installation aspects and site impact -- other factors affecting renovation or trenchless replacement technique selection. Necessary work on the existing pipeline prior to renovation and/or trenchless replacement is outside the scope of this International Standard. This International Standard provides information needed to determine viable options and for identification of the optimal technique with regard to a given set of rehabilitation objectives. NOTE - It is the responsibility of the designer to choose and design the renovation or trenchless replacement system. It does not specify the calculation methods to determine, for each viable technique, the required amount of lining or replacement pipe material needed to secure the desired performance of the rehabilitated pipeline.

Document History

February 14, 2022
Plastics piping systems used for the rehabilitation of pipelines – Classification and overview of strategic, tactical and operational activities (ISO 11295:2022)
This document specifies the steps of the overall process of pipeline rehabilitation, comprising: –    information on strategic and tactical activities: a) investigation and condition assessment of...
December 12, 2017
Classification and information on design and applications of plastics piping systems used for renovation and replacement (ISO 11295:2017)
This International Standard defines and describes families of techniques for the renovation and trenchless replacement (on or off the line of an existing pipeline) of non-pressure and pressure...
June 15, 2010
Classification and information on design of plastics piping systems used for renovation
This International Standard is a guidance document, defining families of techniques for renovation of non-pressure and pressure pipelines by use of plastics pipes, fittings and ancillary components....
Plastics piping systems used for the rehabilitation of pipelines – Classification and overview of strategic and operational activities (ISO/DIS 11295:2021)
This document sets out the steps of the overall process of pipeline rehabilitation, comprising: – Information on strategic activities: a) Investigation and condition assessment of the existing...
Classification and information on design of plastics piping systems used for renovation (ISO/FDIS 11295:2009)
This International Standard is a guidance document, defining families of techniques for renovation of non-pressure and pressure pipelines by use of plastics pipes, fittings and ancillary components....
DSF/FPREN ISO 11295
Classification and information on design and applications of plastics piping systems used for renovation and replacement (ISO/FDIS 11295:2017)
This International Standard defines and describes families of techniques for the renovation and trenchless replacement (on or off the line of an existing pipeline) of non-pressure and pressure...
Plastics piping systems used for the rehabilitation of pipelines – Classification and overview of strategic, tactical and operational activities (ISO/FDIS 11295:2021)
This document sets out the steps of the overall process of pipeline rehabilitation, comprising: – Information on strategic activities: a) Investigation and condition assessment of the existing...
Guidance on the classification and design of plastics piping systems used for renovation (ISO/DIS 11295:2008)
This International Standard is a guidance document, defining families of techniques for renovation of non-pressure and pressure pipelines by use of plastics pipes, fittings and ancillary...
Advertisement